EN
  • EN
  • DE
  • IT

6318430-2

Part No 6318430-2
Manufacturer TE Connectivity
Catalog Blade Type Power Connector Assemblies
Description CONN RCPT 5POS 2.50MM R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.098" (2.50mm)
Mounting Type Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Board Guide
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634876-6318430-2
Ultra Librarian 3D Model Ultra Librarian 6318430-2 CAD Model

Description

N

You May Also Be Interested in

Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN RCPT 4POS 3.81MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN HDR 4POS 3.81MM PCB SLDR
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess