EN
  • EN
  • DE

643228-1

Part No 643228-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN HDR 3POS 0.25 TIN PCB R/A  /  3 Position Header Connector 0.250" (6.35mm) Through Hole, Right Angle Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 3
Number of Positions Loaded All
Pitch - Mating 0.250" (6.35mm)
Number of Rows 1
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Insulation Color Natural
Insulation Height 0.360" (9.14mm)
Contact Length - Post 0.160" (4.06mm)
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Mounting Flange
Insulation Material Polyamide (PA), Nylon
Contact Shape Circular
Contact Material Phosphor Bronze
Base Product Number 643228
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 643228-1-ND,A25214,-643228-1-LSI,-643228-1-SI,2266-643228-1,6432281
Standard Package 280
Win Source Part Number 1175704-643228-1
Ultra Librarian 3D Model Ultra Librarian 643228-1 CAD Model

Description

The 643228-1 is a barrel power connector manufactured by TE Connectivity. This connector is designed to provide a reliable power connection for various electronic devices. It is commonly used in applications where a secure and stable power connection is required, such as in consumer electronics, medical devices, and industrial equipment. The connector features a robust design and is available in various configurations to suit different application needs.

Applications

  • Consumer electronics: Power input for laptops, printers, and other devices.
  • Medical devices: Reliable power connection for medical equipment.
  • Industrial equipment: Power supply connection for industrial machinery.
  • Power adapters: Connection between power adapter and electronic device.
  • Battery chargers: Power input for charging electronic devices.

Features

  • Barrel Connector Design: Provides a secure and stable power connection.
  • Robust Construction: Withstands frequent use and harsh environments.
  • Various Configurations: Available in different sizes and polarities.
  • Easy to Use: Simple plug-and-play connection.
  • Durable Materials: Constructed from high-quality materials for long life.
  • Low Contact Resistance: Ensures efficient power transfer.

Benefits

  • Reliable Power Connection: Provides a stable and secure power supply.
  • Long-Term Durability: Withstands frequent use and harsh environments.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Simplified Installation: Easy plug-and-play connection.
  • Efficient Power Transfer: Low contact resistance minimizes power loss.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

Additional Details

The 643228-1 features a barrel-shaped housing and a center pin for positive polarity. The outer shell provides the negative polarity connection. The connector is typically made from durable plastic and metal materials to ensure long-term reliability. It is available in various sizes to accommodate different voltage and current requirements. The connector is designed for easy installation and provides a secure connection to prevent accidental disconnection. The typical voltage rating is up to 24V DC, and the current rating depends on the specific configuration. Mating cycles are designed for several thousand insertions.

You May Also Be Interested in

Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Kycon, Inc.
VERTICAL POWER JACK 2.0MM
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4326 $58.4010
330+ $0.3550 $117.1500
505+ $0.3439 $173.6695
695+ $0.3328 $231.2960
900+ $0.3217 $289.5300
1,205+ $0.2884 $347.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess