EN
  • EN
  • DE

643411-1

Part No 643411-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN HDR 2POS 0.25 TIN PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 2
Number of Positions Loaded All
Pitch - Mating 0.250" (6.35mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Insulation Color Natural
Insulation Height 0.580" (14.73mm)
Contact Length - Post 0.155" (3.94mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-2
Contact Finish - Post Tin
Features Board Guide
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632814-643411-1
Ultra Librarian 3D Model Ultra Librarian 643411-1 CAD Model

Description

N

You May Also Be Interested in

Harwin Inc.
CONN RCPT 16POS 0.1 TIN PCB
Need more? Email Us
Samtec Inc.
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 34POS 0.1 GOLD PCB
Lowest to $8.5038
Harwin Inc.
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us
Preci-Dip
CONN SOCKET 12POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 8POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 8POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 7POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess