EN
  • EN
  • DE

09120062794

Part No 09120062794
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FEMALE 4+2POS+1GND SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert
Gender Female
Number of Positions 4+2+Ground
Size 3A
Termination Style Screw
Voltage Rating 25V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631252-09120062794
Ultra Librarian 3D Model Ultra Librarian 09120062794 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT FEMALE 16POS SCREW
Need more? Email Us
HARTING
INSERT FEMALE 4+2POS+1GND SCREW
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT FEMALE 24POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT FEMALE 4POS CRIMP
Need more? Email Us
HARTING
INSERT MALE 24P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT RJ45 MALE 8P8C IDC
Need more? Email Us
HARTING
INSERT FMALE 24P+1GND TERM BLOCK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess