EN
  • EN
  • DE

6469081-1

Part No 6469081-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT HIGH SPEED 60P EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Product Status Active
Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style High Speed
Number of Positions 60
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 6
Number of Columns 10
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469081
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 843079-6469081-1
Ultra Librarian 3D Model Ultra Librarian 6469081-1 CAD Model

Description

The 843079-6469081-1 is a specialized backplane connector from TE Connectivity.

  • Category: Connectors, Interconnects - Backplane Connectors - Specialized
  • Positions: 60
  • Pitch: 0.098" (2.50mm)
  • Connector Type: Receptacle with Female Sockets
  • Positions Loaded: All
  • Rows: 6
  • Termination: Press-Fit
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Package: Tube
  • Standard Package: 20 pieces
  • Feature: High-Speed Connector
  • Voltage Rating: 250V
  • Material Flammability Rating: UL94 V-0
  • Connector Usage: Daughtercard
  • Columns: 10
  • Contact Layout: Typical
  • Mounting Type: Board Edge, Through Hole, Right Angle
  • Operating Temperature Range: -65°C to 105°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 0.700A
  • HTSUS Code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6767 $58.0602
13+ $7.9399 $103.2187
20+ $7.6918 $153.8360
27+ $7.4437 $200.9799
35+ $7.1955 $251.8425
47+ $6.4512 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess