EN
  • EN
  • DE

650874-5

Part No 650874-5
Manufacturer TE Connectivity
Catalog DIN 41612 Connectors
Description CONN DIN RCPT 120POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 120
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612356-650874-5
Ultra Librarian 3D Model Ultra Librarian 650874-5 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $2.5458
HARTING
CONN DIN HDR 15POS
Need more? Email Us
TE Connectivity
DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
HARTING
CONN DIN HDR 96POS
Need more? Email Us
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
Amphenol
CONN DIN HDR 96POS
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 32POS PCB GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess