EN
  • EN
  • DE

650932-5

Part No 650932-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 32POS VERT PCB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Part Status Obsolete(EOL)
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded 32
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 1/2 R
Level, Class 2
Mounting Style Through Hole
Termination Press-Fit
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766626-650932-5
Popularity Medium
Supply and Demand Status Limited
Family Name 650932
Introduction Date September 02, 2005
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 650932-5 CAD Model

Description

The TE Connectivity AMP Connectors 766626-650932-5 is a Eurocard series connector with 48 positions.

  • Positions: 48
  • Connector Type: Plug with male pins
  • Pitch: 0.100" (2.54mm)
  • Mounting Type: Through-hole
  • Termination: Press-fit
  • Positions Loaded: 32
  • Rows: Three
  • Operating Temperature: -55°C to 125°C
  • Contact Finish: Gold
  • Insulation Material: Polyester, glass-filled
  • Flammability Rating: UL94 V-0
  • Category: Connectors, interconnects
  • Popularity: Medium
  • Win Source Part Number: 766626-650932-5

You May Also Be Interested in

HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess