EN
  • EN
  • DE

66429-3

Part No 66429-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 26-30AWG GOLD CRIMP / Pin Contact Gold Crimp 26-30 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 66429
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -66429-3-SI,A25088,66429-3-ND,664293
Standard Package 1,000
Win Source Part Number 1334299-66429-3
Ultra Librarian 3D Model Ultra Librarian 66429-3 CAD Model

Description

The TE Connectivity AMP Connectors multi-purpose contact is a high-quality contact designed for various applications. It has a wire gauge of 26-30 AWG and a contact termination of crimp, making it easy to use.

  • Wire Gauge: 26-30 AWG
  • Contact Termination: Crimp
  • Contact Material: Brass
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Contact Type: Pin
  • Standard Package: 1,000
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Quality: High-Quality
  • Durability: Durable

You May Also Be Interested in

TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN PIN 8-10AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
Amphenol Sine Systems Corp
CONN SCK 12-14AWG NCKL CRMP 10PC
Need more? Email Us
JST Sales America Inc.
0.08~0.13 26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0583
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN SOCKET 16-20AWG GOLD CRIMP
Lowest to $1.7454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess