EN
  • EN
  • DE

66505-4

Part No 66505-4
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 24-28AWG GOLD CRIMP / Socket Contact Gold Crimp 24-28 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 24-28 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 66505
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363084-66505-4
Ultra Librarian 3D Model Ultra Librarian 66505-4 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HDP-20 series offers the Stamped multi-purpose socket contact.

  • Application: Connectors and Interconnects
  • Termination: Crimp
  • Wire Gauge: 24-28 AWG
  • Contact Finish: Gold with Flash Finish
  • Packaging: Tape & Reel (TR)
  • Status: Active
  • Base Product Number: 66505
  • HTSUS Code: 8536.90.4000
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: Vendor undefined
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

TE Connectivity
CONN SOCKET GOLD CRIMP
Lowest to $61.3663
Souriau Connection Technology
CONTACT PIN CRIMP 20-22AWG GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 20AWG GOLD CRIMP
Lowest to $0.7124
EIC discrete Semiconductors
SURFACE MOUNT HIGH EFFICIENT RECTIFIERS
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0402
TE Connectivity
CONN PIN 26-30AWG GOLD CRIMP
Lowest to $0.9794
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 14-18AWG 30GOLD CRIMP
Lowest to $0.8804

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1372 $58.3100
900+ $0.1284 $115.5600
1,400+ $0.1240 $173.6000
2,010+ $0.1152 $231.5520
2,610+ $0.1108 $289.1880
3,265+ $0.1063 $347.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess