EN
  • EN
  • DE

6651170-3

Part No 6651170-3
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 4POS 0.508 / 4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508" (12.90mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Mfr TE Connectivity
Series Crown Edge, Elcon
Package Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 2
Number of Positions 4 (Power)
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.508" (12.90mm)
Read Out Dual
Features -
Mounting Type Through Hole
Termination Solder
Contact Material Phosphor Bronze Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type -
Color Black
Flange Feature -
Temperature Range - Operating -
Material - Insulation Thermoplastic, Glass Filled
Base Product Number 6651170
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 192 pcs
Win Source Part Number 1381000-6651170-3
Ultra Librarian 3D Model Ultra Librarian 6651170-3 CAD Model

Description

The 6651170-3 edgeboard connector is a high-quality connector designed for use in power applications from TE Connectivity.

  • Number of Positions: 4
  • Pitch: 0.508" (12.90mm)
  • Insulation Material: Thermoplastic, Glass-Filled
  • Contact Material: Phosphor Bronze Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Gender: Female
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C
  • Package: Bulk
  • Standard Package: 192 pcs

You May Also Be Interested in

Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Hirose Electric Co Ltd
Position Connector
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3326 $58.3282
17+ $6.8371 $116.2307
27+ $6.6235 $178.8345
37+ $6.4098 $237.1626
47+ $6.1961 $291.2167
63+ $5.5551 $349.9713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess