EN
  • EN
  • DE

66598-9

Part No 66598-9
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 50.0µin (1.27µm)
Base Product Number 66598
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362981-66598-9
Ultra Librarian 3D Model Ultra Librarian 66598-9 CAD Model

Description

The 1362981-66598-9 is a multi-purpose contact manufactured by TE Connectivity AMP Connectors.

  • Series: Multimate III+
  • Packaging: Tape & Reel
  • Active Product: Yes
  • HTSUS: 8536.90.4000
  • ECCN: EAR99
  • Contact Type: Socket
  • Termination: Crimp
  • Wire Gauge: 14-18 AWG
  • Contact Finish: Tin
  • Finish Thickness: 50.0μin (1.27μm)
  • Contact Material: Brass

You May Also Be Interested in

Souriau Connection Technology
CONTACT PIN CRIMP 20-22AWG GOLD
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN PIN 14-18AWG GOLD CRIMP / Pin Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.1286
TE Connectivity
CONN PIN 12-16AWG GOLD CRIMP
Lowest to $11.6569
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN SOCKET GOLD CRIMP
Lowest to $61.3663
TE Connectivity
CONN SOCKET 16-22AWG GOLD CRIMP / Socket Contact Gold Crimp 16-22 AWG Power, Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
International Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4142 $51.7750
295+ $0.3399 $100.2705
460+ $0.3293 $151.4780
630+ $0.3187 $200.7810
815+ $0.3080 $251.0200
1,090+ $0.2762 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess