Products specifications

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1 Min ~ 10 Min
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550866-7012AF
Ultra Librarian 3D Model Ultra Librarian 7012AF CAD Model

You May Also Be Interested in

Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-A11SD-N DC12-24/AC24
Omron
RELAY TIME DELAY 3MIN 7A 250V
Need more? Email Us
ECAD model for H3JA-8A DC12 3M
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-L8SD-N DC12-24/AC24
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2-X
Omron
RELAY TIME DELAY 9999HR 3A 250V
Need more? Email Us
ECAD model for H5AN-4DM AC100-240
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CX-L8ED-N DC12-24/AC24
Omron
RELAY TIME DELAY 5SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC24 5S
Omron
RELAY TIME DELAY 9990HR 3A 250V
Need more? Email Us
ECAD model for H3CA-8-AC200/220/240
Omron
RELAY TIME DELAY 10SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC24 10S

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention