EN
  • EN
  • DE

746288-8

Part No 746288-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 34P IDC 26-28AWG GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207868-746288-8
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Mount
Series AMP-Latch
Package Bulk
Product Status Obsolete
Connector Type Receptacle
Contact Type Forked
Pitch 0.100" (2.54mm)
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Ultra Librarian 3D Model Ultra Librarian 746288-8 CAD Model

Description

34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

You May Also Be Interested in

Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess