EN
  • EN
  • DE

MAX16944EGEE+T

Part No MAX16944EGEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311079-MAX16944EGEE+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16944EGEE+T CAD Model

Description

Maxim Integrated MAX16944EGEE+T Automotive Step-Down Converter

The MAX16944EGEE+T from Maxim Integrated is a highly efficient, automotive-grade step-down converter designed to meet the stringent requirements of in-vehicle power systems. This device is particularly well-suited for applications that require a stable and reliable power supply, such as infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules in modern automobiles.

With its wide input voltage range of 3.5V to 36V, the MAX16944EGEE+T is capable of handling the various voltage conditions encountered in automotive environments, including cold-crank and stop-start scenarios. The output voltage is adjustable from 1V to 10V, providing design flexibility to power a broad range of automotive electronics. Moreover, the device can deliver up to 2.5A of continuous output current, ensuring sufficient power for demanding applications.

The MAX16944EGEE+T features a high switching frequency of up to 2.2MHz, which allows for the use of small, low-cost inductors and capacitors, thus reducing the overall solution size and cost. Additionally, the integrated synchronous rectification enhances efficiency, which is critical for minimizing heat generation and power loss in the tightly confined spaces of automotive applications.

For safety and reliability, the MAX16944EGEE+T incorporates several protection features, including cycle-by-cycle current limit, overvoltage protection, and thermal shutdown. The device also supports spread-spectrum operation, which reduces electromagnetic interference (EMI), a critical factor in the compliance with automotive EMI regulations.

The product comes in a compact, thermally efficient 24-pin TQFN package with an exposed pad, which further aids in thermal management. The MAX16944EGEE+T is also AEC-Q100 qualified, ensuring that it meets the high reliability standards required for automotive applications.

In summary, the Maxim Integrated MAX16944EGEE+T is an advanced step-down converter offering robust performance, high efficiency, and a suite of protection features, making it an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess