EN
  • EN
  • DE

770033-1

Part No 770033-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 3POS / 3 Rectangular Connectors - Housings Plug, Front Section White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug, Front Section
Contact Type Male or Female
Number of Positions 3
Number of Rows 1
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 770033
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number A25187
Standard Package 1
Win Source Part Number 1334278-770033-1
Ultra Librarian 3D Model Ultra Librarian 770033-1 CAD Model

Description

The TE Connectivity AMP Connectors is a rectangular connector housing with a plug, front section. The Win Source Part Number for this component is 1334278-770033-1.

  • Win Source Part Number: 1334278-770033-1
  • Packaging: Bulk
  • Number of Positions: 3
  • Color: White
  • Contact Type: Male or Female
  • Fastening Type: Latch Lock
  • Contact Termination: Crimp
  • Note: Contacts are not included

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5322 $58.5420
265+ $0.4367 $115.7255
410+ $0.4231 $173.4710
565+ $0.4095 $231.3675
730+ $0.3959 $289.0070
980+ $0.3548 $347.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess