EN
  • EN
  • DE

770053-1

Part No 770053-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 9POS / 9 Rectangular Connectors - Housings Receptacle, Front Section White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Product Status Active
Connector Type Receptacle, Front Section
Contact Type Male or Female
Number of Positions 9
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770053
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363704-770053-1
Ultra Librarian 3D Model Ultra Librarian 770053-1 CAD Model

Description

The 1363704-770053-1 is a rectangular connector housing from TE Connectivity AMP Connectors.

  • Series: Universal MATE-N-LOK II
  • Mounting: Panel Mount, Snap-In
  • Connector Type: Receptacle with Front Section
  • Contact Gender: Male or Female
  • Number of Positions: 9
  • Number of Rows: 3
  • Row Spacing: 0.250 inches (6.35mm)
  • Fastening Type: Locking Ramp
  • Color: White
  • Note: Contacts not included
  • Operating Temperature: -55°C to 105°C
  • Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
  • Product Status: Active
  • Packaging: Bulk
  • HTSUS Code: 8538.90.6000
  • ECCN: EAR99
  • REACH Status: Vendor Undefined
  • Connector Termination: Crimp

You May Also Be Interested in

Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7879 $51.2135
155+ $0.6465 $100.2075
240+ $0.6263 $150.3120
330+ $0.6061 $200.0130
430+ $0.5859 $251.9370
575+ $0.5253 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess