EN
  • EN
  • DE

770076-1

Part No 770076-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 4POS 5.03MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 4
Pitch 0.198" (5.03mm)
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1632936-770076-1
Ultra Librarian 3D Model Ultra Librarian 770076-1 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN RCPT HSG 40POS 2.54MM
Lowest to $5.3730
Molex, LLC
CONN RCPT HSG 2POS 2.54MM
Lowest to $0.4494
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG 5POS 5.08MM
Need more? Email Us
Molex, LLC
CONN PLUG HSG 4POS 7.62MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 10POS 3.18MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 8POS 6.00MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG 3POS 7.92MM
Need more? Email Us
HARTING
CONN PLUG HSG 5POS PUSHPULL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess