EN
  • EN
  • DE

770099-1

Part No 770099-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 12POS 5.03MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 12
Pitch 0.198" (5.03mm)
Number of Rows 3
Row Spacing 0.198" (5.03mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632947-770099-1
Ultra Librarian 3D Model Ultra Librarian 770099-1 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PLUG HSG 8POS 1.00MM
Lowest to $0.8105
IRISO
CONN RCPT HSG 16POS 2.00MM
Lowest to $1.1642
Yazaki
Non-Latching P=4mm Rectangular Connector Housings RoHS
Lowest to $0.4399
Molex, LLC
Rectangular Connector Housings
Lowest to $0.9236
TE Connectivity
CONN PLUG HSG 3POS 10.16MM
Lowest to $2.9105
Joint Tech Electronic
Connector Housing 16 Position 2mm Pitch Dual Row
Lowest to $0.1476
CJT Connectors
Connector Housing 10 Position 2mm Pitch Dual Row
Lowest to $0.1086
TE Connectivity
CONN RCPT HSG 6POS 2.50MM
Lowest to $0.8004
Shenzhen Huade co-create Technology Co.,LTD
2mm 1x6P 1 6 Locking P=2mm Rectangular Connector Housings RoHS
Lowest to $0.0389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess