EN
  • EN
  • DE

A2211H-2X08P

Part No A2211H-2X08P
Manufacturer Joint Tech Electronic
Catalog Rectangular Connector Housings
Description Connector Housing 16 Position 2mm Pitch Dual Row
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package P=2mm
Flame Retardant Rating UL94V-0
Pitch 2mm
With Wings Without Fins
Pins Structure 2x8P
Number of Rows 2
Plastic Material PA66
Color Black
Number of PINs Per Row 8
Row Spacing 2mm
With Locker Non-Latching
Operating Temperature -25℃~+85℃
Ultra Librarian 3D Model Ultra Librarian A2211H-2X08P CAD Model

Description

006224005002800+ Description

The 006224005002800+ is a component that excels in flexibility and performance. Designed to cater to a variety of technological needs, it offers excellent adaptability and functionality in diverse solutions.

  • Applications/Projects:
  • Renewable energy systems
  • Networking infrastructure
  • Remote monitoring solutions

Features and Benefits

  • Versatile application support
  • High operational efficiency
  • Cost-effective implementation
  • Rigorous quality assurance

Additional Details: Suitable for both established and emerging technologies, the 006224005002800+ stands out for its capability to boost the efficiency and effectiveness of various electronic setups.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 76POS 3.00MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 8POS 6.00MM
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG 10POS 4.14MM
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG 6POS 5.08MM
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG HSG 12POS 2.00MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 12POS
Lowest to $60.7881
TE Connectivity
CONN RCPT HSG 12POS
Need more? Email Us
TE Connectivity
CONN PLUG HSG 20POS 4.20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1173 $150.1440
1,765+ $0.1135 $200.3275
2,280+ $0.1097 $250.1160
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess