EN
  • EN
  • DE

770419-1

Part No 770419-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 2POS 3.68MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.145" (3.68mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .062" Pin and Socket
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 2
Pitch 0.145" (3.68mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770419
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363608-770419-1
Ultra Librarian 3D Model Ultra Librarian 770419-1 CAD Model

Description

The TE Connectivity AMP Connectors Commercial .062" Pin and Socket Rectangular Connector Housings are a reliable and high-quality solution for your electrical connection needs.

  • Contact Termination: Crimp
  • Color: Natural
  • Contact Gender: Male or female
  • Pitch: 0.145" (3.68mm)
  • Fastening Type: Locking ramp
  • Note: Contacts are not included

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5461 $60.0710
260+ $0.4481 $116.5060
400+ $0.4342 $173.6800
550+ $0.4201 $231.0550
715+ $0.4061 $290.3615
955+ $0.3641 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess