EN
  • EN
  • DE

770580-1

Part No 770580-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description AMP Soft Shell Pin and Socket Connectors | CONN PLUG 10POS MINI UNIV-MATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 10
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Style Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1133671-770580-1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 770580-1 CAD Model

Description

The TE Connectivity AMP Connectors 1133671-770580-1 is a plug connector that has 10 positions and 2 rows.

  • Supply and Demand: The supply and demand status of this product is balanced.
  • Application: This component is used in industrial applications and comes in a bulk packaging.
  • Pitch: The pitch of this connector is 0.163" (4.14mm)
  • Mounting Style: and it has a free hanging (in-line) mounting style.
  • Color: The color of this connector is white
  • Fastening Type: and it has a latch lock fastening type.
  • Contact Termination: The contact termination is crimp and the contacts are not included.
  • Manufacturer Pack Quantity: The manufacturer pack quantity is 1,200
  • MSL Level: and the MSL level is 1 (unlimited).

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6574 $52.5920
190+ $0.5394 $102.4860
290+ $0.5226 $151.5540
400+ $0.5057 $202.2800
515+ $0.4889 $251.7835
685+ $0.4383 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess