EN
  • EN
  • DE

770583-1

Part No 770583-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 16POS 4.14MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 16
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770583
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365903-770583-1
Ultra Librarian 3D Model Ultra Librarian 770583-1 CAD Model

Description

The 770583-1 connector housing is part of the Mini-Universal MATE-N-LOK series manufactured by TE Connectivity AMP Connectors.

  • Connector Type: Rectangular Connector Housing
  • Series: Mini-Universal MATE-N-LOK
  • Positions: 16
  • Rows: 2
  • Pitch: 0.163" (4.14mm)
  • Row Spacing: 0.163" (4.14mm)
  • Color: White
  • Operating Temperature: -55°C to 105°C
  • Fastening Type: Latch Lock
  • Contacts Included: No

You May Also Be Interested in

Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8913 $53.4780
140+ $0.7313 $102.3820
215+ $0.7085 $152.3275
295+ $0.6856 $202.2520
380+ $0.6628 $251.8640
505+ $0.5942 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess