EN
  • EN
  • DE

L6585DETR

Part No L6585DETR
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC PFC/BALLAST CONTROL 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type PFC/Ballast Controller
Frequency 58.4kHz to 62kHz
Supply Voltage - Operating 11 V to 16 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 018298-L6585DETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L6585DE
Introduction Date November 27, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian L6585DETR CAD Model

Description

Introducing the L6585DETR by STMicroelectronics

The L6585DETR is a cutting-edge product from the renowned semiconductor manufacturer STMicroelectronics, designed to cater to the advanced needs of modern power management applications. This sophisticated device is a testament to STMicroelectronics' commitment to innovation and quality in the field of electronic components.

Key Features of L6585DETR

  • Integrated Design: The L6585DETR integrates a plethora of features within a single chip, including a Power Factor Corrector (PFC), a Half-Bridge controller, and additional functionalities that streamline the design of energy-efficient power supplies.
  • High Efficiency: With a focus on high efficiency, this device is tailored for applications that require reliable power management while minimizing energy loss, making it an ideal choice for eco-conscious designs.
  • Flexibility: Its versatile nature allows it to be used in various applications, ranging from LED lighting solutions to flat-panel displays and power adapters, showcasing its adaptability across different sectors.

Advanced Technical Specifications

The L6585DETR boasts impressive technical specifications that highlight its performance capabilities:

  • It features a wide-range input voltage, ensuring compatibility with global power standards and facilitating its deployment in diverse geographical locations.
  • The device is equipped with Under-Voltage Lockout (UVLO) and Over-Voltage Protection (OVP), safeguarding the system against voltage-related anomalies.
  • Its built-in error amplifier and oscillator contribute to a simplified circuit design, reducing the need for external components and thus, the overall system cost.

Applications and Use-Cases

The L6585DETR is an excellent choice for developers looking to create advanced power supply units with a reduced footprint and enhanced performance. Its multifunctional nature makes it suitable for a wide array of applications:

  • LED lighting systems that demand efficient power conversion and dimming capabilities.
  • Consumer electronics where power efficiency and space-saving designs are crucial.
  • Industrial and telecommunication equipment requiring robust and reliable power management solutions.

With the L6585DETR, STMicroelectronics provides designers with a powerful tool to meet the increasing demands for energy-efficient and high-performance power management systems, reinforcing their position as a leader in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess