EN
  • EN
  • DE

770585-1

Part No 770585-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 20POS 4.14MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 20
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770585
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365898-770585-1
Ultra Librarian 3D Model Ultra Librarian 770585-1 CAD Model

Description

The 1365898-770585-1 is a rectangular connector housing manufactured by TE Connectivity AMP Connectors.

  • Series: Mini-Universal MATE-N-LOK
  • Connector Type: Plug
  • Positions: 20
  • Rows: 2
  • Color: White
  • Temperature Range: -55°C to 105°C
  • Fastening Type: Latch Lock
  • Contacts Included: No
  • Packaging: Bulk
  • Product Status: Active
  • HTSUS Code: 8538.90.6000
  • ECCN: EAR99

You May Also Be Interested in

Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1126 $63.3780
70+ $1.7334 $121.3380
105+ $1.6793 $176.3265
145+ $1.6251 $235.6395
185+ $1.5710 $290.6350
250+ $1.4084 $352.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess