EN
  • EN
  • DE
  • IT

770680-4

Part No 770680-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 23POS / 23 Rectangular Connectors - Housings Plug Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 23
Number of Rows 3
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Gray
Note Contacts Not Included
Base Product Number 770680
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number -770680-4-SI,-770680-4-LSI,A139344,770680-4-ND,-770680-4-CSI
Standard Package 28
Win Source Part Number 1334171-770680-4
Ultra Librarian 3D Model Ultra Librarian 770680-4 CAD Model

Description

The TE Connectivity Deutsch Connectors 770680-4 is a rectangular connector housing that is used in various electronic devices.

  • Packaging: Bulk
  • Positions: 23
  • Connector Type: Plug
  • Contact Type: Female socket
  • Color: Gray
  • Mounting: Free hanging (in-line)
  • Fastening Type: Latch lock
  • Contact Termination: Crimp

You May Also Be Interested in

TE Connectivity
Board to Board & Mezzanine Connectors 3P,2MM,BRK HDR,SRVT SMD,0.1AU,TR W/CAP
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 3POS 1.27MM
Need more? Email Us
Wurth Electronics Inc
2.54MM_SOCKET HEADER_SMT_STRAIGH
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
TE Connectivity
SOCKET HOUSING, 2 POSITION, MQ
Lowest to $0.2595
Amphenol FCI
CONN RCPT 6POS 0.079 GOLD SMD
Lowest to $0.9835
Wurth Electronics Inc
WR-PHD 2.54 MM DUAL SOCKET HEADE
Need more? Email Us
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Lowest to $1.9221

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0432 $56.6048
34+ $3.3174 $112.7916
53+ $3.2138 $170.3314
73+ $3.1101 $227.0373
94+ $3.0065 $282.6110
125+ $2.6955 $336.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess