EN
  • EN
  • DE

770903-3

Part No 770903-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770903
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377618-770903-3
Ultra Librarian 3D Model Ultra Librarian 770903-3 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK Pin is a versatile contact designed for multi-purpose applications.

  • Type: Stamped
  • Termination: Crimp
  • Wire Gauge: 18 ~ 22 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Material: Brass

You May Also Be Interested in

Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
Anderson Power Products, Inc.
CONTACT PIN 16-20AWG STD 7.7MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
Amphenol Sine Systems Corp
CONN SCK 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 8-10AWG GOLD CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess