EN
  • EN
  • DE

770987-3

Part No 770987-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Mfr TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Bulk
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770987
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 1,000 pcs
Win Source Part Number 1381184-770987-3
Ultra Librarian 3D Model Ultra Librarian 770987-3 CAD Model

Description

The 770987-3 is a multi-purpose contact from the Mini-Universal MATE-N-LOK series.

  • Series: Mini-Universal MATE-N-LOK
  • Contact Type: Stamped Contact
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Wire Gauge: 18-22 AWG
  • Termination: Crimp
  • Material: Brass
  • Contact Gender: Pin
  • Package: Bulk
  • Quantity per Package: 1,000 pieces
  • ECCN: EAR99
  • RoHS Affected: No
  • Base Product Number: 770987

You May Also Be Interested in

TE Connectivity
CONN PIN 26-30AWG GOLD CRIMP
Lowest to $0.9794
TE Connectivity
CONN PIN CONTACT SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN PIN 12-16AWG GOLD CRIMP
Lowest to $11.6569
TE Connectivity
CONN PIN 14-18AWG GOLD CRIMP / Pin Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.1286
TE Connectivity
CONN PIN 14-18AWG 30GOLD CRIMP
Lowest to $0.8804
TE Connectivity
CONN PIN 16-18AWG TIN CRIMP / Pin Contact Tin Crimp 16-18 AWG Stamped
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN SOCKET 22-26AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 12-16 AWG 30GOLD CRIMP / Contact PIN 16 Size Crimp ST Cable Mount 12-16AWG T/R
Lowest to $13.2908

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess