EN
  • EN
  • DE

164164-1

Part No 164164-1
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-18AWG TIN CRIMP / Pin Contact Tin Crimp 16-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Copper Alloy
Contact Finish Tin
Contact Finish Thickness 78.7µin (2.00µm)
Base Product Number 164164
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363185-164164-1
Ultra Librarian 3D Model Ultra Librarian 164164-1 CAD Model

Description

The TE Connectivity AMP Connectors Multimate III+ Pin is a versatile rectangular connector contact designed for various electronic applications.

  • Contact Type: Stamped
  • Contact Finish: Tin
  • Contact Termination: Crimp
  • Wire Gauge: 16 to 18 AWG
  • Series: Multimate III+
  • Product Status: Active
  • Packaging: Bulk
  • Contact Finish Thickness: 78.7μin (2.00μm)

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
TE Connectivity
CONN PIN 12-16AWG GOLD CRIMP
Lowest to $11.6569
TE Connectivity
CONN PIN 18-24AWG TIN CRIMP / Pin Contact Tin Crimp 18-24 AWG
Lowest to $0.1499
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0402
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
Souriau Connection Technology
CONTACT SOCKET 20-22AWG CRIMP
Lowest to $1.0484
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
Souriau Connection Technology
CONTACT PIN CRIMP 20-22AWG GOLD
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess