EN
  • EN
  • DE

794184-1

Part No 794184-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 2POS MINI UNIV / 2 Rectangular Connectors - Housings Plug Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK II
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 2
Pitch -
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 794184
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365807-794184-1
Ultra Librarian 3D Model Ultra Librarian 794184-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK II series rectangular connector housing is a versatile component for various electronic applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Temperature Range: -55°C to 105°C
  • Mounting Type: Free Hanging (In-Line)
  • Connector Type: Plug
  • Contact Gender: Male or Female
  • Locking Type: Latch Lock
  • Number of Positions: 2
  • Number of Rows: 2
  • Row Spacing: 0.163" (4.14mm)
  • Contacts Included: No
  • Color: Natural

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5802
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5553 $52.7535
220+ $0.4556 $100.2320
340+ $0.4414 $150.0760
470+ $0.4271 $200.7370
610+ $0.4129 $251.8690
815+ $0.3702 $301.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess