The 794274-1 is a rectangular connector manufactured by TE Connectivity. These connectors are engineered to offer dependable and long-lasting connections for a diverse array of applications, facilitating signal, power, and data transmission. They are commonly found in industrial machinery, telecommunications networks, and consumer electronic products.
Applications
- Industrial control systems
- Telecommunications equipment
- Consumer electronics
- Data processing and storage devices
- Automotive systems
Features
- Robust Design: Ensures consistent performance in demanding environments.
- Multiple Contacts: Offers design flexibility accommodating different signal and power needs.
- Polarized Housing: Prevents incorrect mating ensuring proper connection integrity.
- Mounting Versatility: Supports diverse installation requirements for varied applications.
- High Contact Density: Maximizes connection points in limited space to optimize system layout.
Benefits
- Dependable Connections: Rugged design and construction ensure consistent and reliable performance.
- Adaptable Connectivity: Accommodates different power and signal needs with multiple connection options.
- Simplified Integration: Ensures quick and easy installation with polarization and versatile mounting options.
- Space Optimization: Maximizes connection density in a small footprint.
- Improved System Functionality: Ensures minimal data or signal loss with reliable connections.
Technical Specifications
Technical specifications for the 794274-1 include details on the number of contacts, contact material, rated current and voltage, insulation resistance, and the operational temperature range. Refer to the official TE Connectivity datasheet for comprehensive information, including dimensions, mating specifics, and relevant application guidelines. Typically, the connector housing is made of durable plastic, and the contacts are often gold-plated for enhanced conductivity and corrosion protection.
To summarize, the 794274-1 from TE Connectivity is a versatile and reliable rectangular connector suitable for various applications. Its durable construction, versatile contact options, and easy installation make it an important element in modern electronic designs.