EN
  • EN
  • DE

85-100G-5R

Part No 85-100G-5R
Manufacturer TE Connectivity
Catalog Pressure Sensors, Transducers
Description SNSR PRES 100PSIG 1/4" - 18NPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 17 Weeks
Features Pressure Sensor 100PSI (689.48kPa) Vented Gauge - 0 mV ~ 100 mV Cylinder
Manufacturer TE Connectivity
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package Cylinder
Family Name 85-100
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 2266-85-100G-5R, 223-1467-5
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908540-85-100G-5R
Ultra Librarian 3D Model Ultra Librarian 85-100G-5R CAD Model

Description

The TE Connectivity Pressure Sensor is a vented gauge type sensor with a 100PSI (689.48kPa) capability.

  • Type: Vented Gauge
  • Capability: 100PSI (689.48kPa)
  • Temperature Range: -40°C ~ 125°C
  • Package: Cylinder
  • Family Name: 85-100
  • Category: Sensors
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 17 weeks
  • REACH Status: Vendor undefined
  • HTSUS: 9026.20.4000
  • Other part numbers: 2266-85-100G-5R and 223-1467-5

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess