EN
  • EN
  • DE

983-1Y 08-03 P6 A1221

Part No 983-1Y 08-03 P6 A1221
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 983-1Y 08-03 P6 A1221
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028810-983-1Y 08-03 P6 A1221
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 983-1Y 08-03 P6 A1221 CAD Model

Description

The 983-1Y 08-03 P6 A1221 is a circular connector manufactured by TE Connectivity. These connectors are designed for harsh environment applications, providing a robust and reliable connection in demanding conditions.

Applications:

  • Aerospace: Used in aircraft systems for signal and power transmission.
  • Military and Defense: Employed in military equipment and vehicles for secure and reliable connections.
  • Industrial Automation: Utilized in industrial machinery and control systems to ensure dependable connectivity.
  • Transportation: Integrated into railway and automotive systems for robust performance in harsh conditions.
  • Marine: Ideal for marine applications, resistant to corrosion and environmental factors.

Features:

  • Circular Design: Provides a compact and robust connection.
  • High Density Contact Arrangement: Offers a large number of contacts in a small footprint.
  • Environmental Sealing: Designed to withstand harsh environments, including temperature extremes, vibration, and humidity.
  • EMI/RFI Shielding: Provides protection against electromagnetic and radio frequency interference.
  • Various Mounting Options: Available in different mounting configurations for easy integration.

Benefits:

  • Reliable Connection: Ensures a secure and dependable connection in demanding applications.
  • Harsh Environment Performance: Withstands extreme temperatures, vibration, and humidity.
  • Space Saving: Compact design allows for use in space-constrained environments.
  • Reduced Downtime: Robust construction minimizes the risk of connection failures, reducing downtime.
  • Enhanced Signal Integrity: EMI/RFI shielding protects against interference, maintaining signal quality.

Additional Details:

The 983 series connectors from TE Connectivity are widely used in applications requiring high reliability and performance. The specific configuration (08-03 P6 A1221) refers to the contact arrangement, plating, and other specific features of the connector. These connectors often utilize bayonet or threaded coupling mechanisms for secure mating. Materials used in construction include high-grade alloys and insulators designed to withstand harsh environmental conditions. Proper installation and maintenance are crucial to ensure optimal performance and longevity. They meet various industry standards for performance and safety.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess