EN
  • EN
  • DE

SL201A472JAB

Part No SL201A472JAB
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER RADIAL / Ceramic Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1151237-SL201A472JAB
Ultra Librarian 3D Model Ultra Librarian SL201A472JAB CAD Model

Description

The SL201A472JAB is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. It is designed for general-purpose applications in electronic circuits. MLCCs are widely used for decoupling, bypassing, filtering, and timing circuits due to their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Power Supply Decoupling: Used to reduce noise and voltage fluctuations in power supply circuits.
  • Bypass Capacitors: Employed to bypass high-frequency noise to ground, improving signal integrity.
  • Filtering Circuits: Integrated into filters to remove unwanted frequencies from electronic signals.
  • Timing Circuits: Utilized in timing circuits to control the frequency of oscillators and other timing-related functions.
  • General-Purpose Applications: Suitable for a wide range of other applications requiring a reliable and stable capacitor.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • High Stability: Offers stable capacitance values over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit performance.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly onto printed circuit boards.
  • RoHS Compliant: Meets the requirements of the RoHS directive for environmental compliance.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, improving the overall performance of electronic circuits.
  • Enhanced Signal Integrity: Bypasses high-frequency noise, ensuring clean and reliable signals.
  • Compact Size: Small package size allows for high-density circuit designs.
  • Long-Term Reliability: Stable capacitance values ensure long-term reliability and consistent performance.
  • Cost-Effective Solution: Provides a cost-effective solution for a wide range of capacitor applications.

The SL201A472JAB has a capacitance value of 4700pF (4.7nF). The voltage rating and tolerance should be confirmed by the datasheet. MLCC's are typically non-polarized and can be installed in either direction. They come in standard EIA case sizes and are suitable for reflow soldering processes.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess