EN
  • EN
  • DE

A3RRA-6406G

Part No A3RRA-6406G
Manufacturer TE Connectivity
Catalog Rectangular Cable Assemblies
Description IDC CABLE-APR64A/ AE64G / APR64A  /  64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Package Bulk
Product Status Obsolete
Connector Type Plug to Plug
Number of Positions 64
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key, Strain Relief
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number A3RRA
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1152297-A3RRA-6406G
Ultra Librarian 3D Model Ultra Librarian A3RRA-6406G CAD Model

Description

The TE Connectivity AMP Connectors A3RRA-6406G is a rectangular cable assembly designed to deliver reliable performance.

  • Connector Type: Plug to Plug
  • Cable Color: Gray Ribbon
  • Number of Rows: 2
  • Number of Positions: 64
  • Features: Polarizing Key, Strain Relief
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Connector Pitch: 0.100" (2.54mm)
  • Cable Pitch: 0.050" (1.27mm)
  • Length: 0.500' (152.40mm, 6.00")
  • Shielding: Unshielded
  • Cable Termination: IDC
  • Packaging: Bulk
  • Status: Obsolete
  • RoHS: Non-Compliant

You May Also Be Interested in

3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
3M
DBL END CBL ASY 14POS SKT 6\
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 14 P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess