EN
  • EN
  • DE

ANT-2.4-WRT-SMA

Part No ANT-2.4-WRT-SMA
Manufacturer TE Connectivity
Catalog RF Antennas
Description RF ANT 2.4GHZ DOME SMA ML PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz, 2.5GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Dome
Number of Bands 1
VSWR 1.9
Gain 3.4dBi
Features Cable - 216mm
Termination SMA Male
Mounting Type Panel Mount
Height (Max) 0.433" (11.00mm)
Applications Bluetooth, Thread, Wi-Fi, Zigbee™
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510748-ANT-2.4-WRT-SMA
Ultra Librarian 3D Model Ultra Librarian ANT-2.4-WRT-SMA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RF ANT 916MHZ WHP CTR ADH 79\
Need more? Email Us
TE Connectivity
RF ANT 315MHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX MAL
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP RA RP-SMA MAL
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 829MHZ/1.6GHZ FLAT BAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess