EN
  • EN
  • DE

CB10LH105M

Part No CB10LH105M
Manufacturer TE Connectivity
Catalog Trimmer Potentiometers
Description TRIMMER 1M OHM 0.15W PC PIN SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance 1 mOhms
Power (Watts) 0.15W
Tolerance ±20%
Temperature Coefficient ±1000ppm/°C
Number of Turns 1.0
Adjustment Type Side Adjustment
Resistive Material Carbon
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.425\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1594427-CB10LH105M
Ultra Librarian 3D Model Ultra Librarian CB10LH105M CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 250K OHM 0.25W GW BOT
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W GW BOT ADJ
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.125W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 2K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess