EN
  • EN
  • DE

CB5727-000

Part No CB5727-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK BLACK / Heat Shrink Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Material Polyolefin (PO)
Color Black
Base Product Number CB57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 5,000
Win Source Part Number 1006290-CB5727-000
Ultra Librarian 3D Model Ultra Librarian CB5727-000 CAD Model

Description

This electronic component is a black heat shrink tubing made of Polyolefin (PO) material.

  • Color: Black
  • Material: Polyolefin (PO)
  • Win Source Part Number: 1006290-CB5727-000
  • Category: Cables, Wires - Management > Heat Shrink Tubing
  • Shrinkage Ratio: Not Specified
  • Inner Diameter: Not Specified
  • Recovered Wall Thickness: Not Specified
  • Standard Package: 5,000
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9113 $59.2345
155+ $0.7477 $115.8935
240+ $0.7244 $173.8560
330+ $0.7011 $231.3630
430+ $0.6777 $291.4110
575+ $0.6075 $349.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess