EN
  • EN
  • DE

CFH1100A56RJ

Part No CFH1100A56RJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 56 OHM 5% 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 56 Ohms
Tolerance ±5%
Power (Watts) 1000W
Composition Wirewound
Features Pulse Withstanding, IP65
Coating, Housing Type Aluminum
Mounting Feature Flanges
Size / Dimension 12.598" L x 3.740" W (320.00mm x 95.00mm)
Height - Seated (Max) 1.181" (30.00mm)
Lead Style Wire Leads
Case / Package Rectangular, Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1588579-CFH1100A56RJ
Ultra Librarian 3D Model Ultra Librarian CFH1100A56RJ CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 47 OHM 5% 30W
Need more? Email Us
Ohmite
RES CHAS MNT 0.005 OHM 1% 100W
Need more? Email Us
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
40W 1 OHMS VIT 5%
Need more? Email Us
TE Connectivity
RES 4.7 OHM 20W 5% RADIAL
Need more? Email Us
Stackpole Electronics Inc.
RES CHAS MNT 25 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 5W
Need more? Email Us
TE Connectivity
RES 2.2 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
RES CHAS MNT 2 OHM 1% 25W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess