EN
  • EN
  • DE

CFH1100A5R6J

Part No CFH1100A5R6J
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 5.6 OHM 5% 2200W  /  5.6 Ohms ±5% 2200W Wirewound Chassis Mount Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr TE Connectivity Passive Product
Series CFH, CGS
Package Bulk
Resistance 5.6 Ohms
Tolerance ±5%
Power (Watts) 2200W
Composition Wirewound
Features Pulse Withstanding
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 12.598" L x 3.740" W (320.00mm x 95.00mm)
Height - Seated (Max) 1.181" (30.00mm)
Lead Style Wire Leads
Package / Case Rectangular, Wire Leads
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.29.0000
Other Names A137121,1-1623821-1,CFH1100A5R6J-ND
Standard Package 1
Win Source Part Number 1117692-CFH1100A5R6J
Ultra Librarian 3D Model Ultra Librarian CFH1100A5R6J CAD Model

Description

The CFH1100A5R6J is a chassis mount resistor that is manufactured by TE Connectivity Passive Product.

  • Manufacturer: TE Connectivity Passive Product
  • Product Name: CFH1100A5R6J
  • Mounting Type: Chassis Mount
  • Power: 2200W
  • Resistance: 5.6 Ohms
  • Supply and Demand Status: Balanced
  • Popularity: High
  • Win Source Part Number: 1117692-CFH1100A5R6J

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 3.3 OHM 5% 15W
Need more? Email Us
Ohmite
RES CHAS MNT 10K OHM 1% 25W
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 5W
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
Ohmite
40W 1 OHMS VIT 5%
Need more? Email Us
TE Connectivity
RES 4.7 OHM 20W 5% RADIAL
Need more? Email Us
Stackpole Electronics Inc.
RES CHAS MNT 25 OHM 1% 50W
Need more? Email Us
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 5W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess