EN
  • EN
  • DE

CFR50J100R

Part No CFR50J100R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 100 OHM 5% 1/2W AXIAL  /  100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CFR50, Neohm
Package Tape & Box (TB)
Resistance 100 Ohms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.118" Dia x 0.354" L (3.00mm x 9.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.10.0065
Other Names 1623932-6-ND,1623932-6
Standard Package 6,000
Win Source Part Number 1006420-CFR50J100R
Ultra Librarian 3D Model Ultra Librarian CFR50J100R CAD Model

Description

The TE Connectivity Passive Product CFR50J100R is a through-hole resistor with a resistance of 100 Ohms. TE Connectivity Passive Product is the manufacturer.

  • Resistance: 100 Ohms
  • Series: CFR50, Neohm
  • Tolerance: ±5%
  • Temperature Coefficient: 0/ -450ppm/°C
  • Power Rating: 0.5W (1/2W)
  • Package: Tape and box (TB)
  • Standard Package: 6,000
  • Composition: Carbon film
  • Terminations: Two
  • Package/Case: Axial
  • Temperature Range: -55°C ~ 155°C
  • HTSUS: 8533.10.0065
  • Other Names: 1623932-6-ND and 1623932-6

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Ohmite
RES 10K OHM 1% 3W AXIAL
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Vishay
RES 9.1 OHM 5% 2W AXIAL
Need more? Email Us
Vishay
RES 30K OHM 15W 5% AXIAL
Need more? Email Us
Vishay
RES 100 OHM 1/2W 5% AXIAL
Need more? Email Us
Vishay
RES 340K OHM 0.4W 1% AXIAL
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Vishay
CW-5 10 5% E12 E3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess