EN
  • EN
  • DE

CFR50J10K

Part No CFR50J10K
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10.0K OHM 1/2W 5% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer TE Connectivity Passive Product
Packaging AMMO PACKAGE
Status Active
Resistance (Ohms) 10k
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package Axial
Number of Terminations 2
Win Source Part Number 013105-CFR50J10K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CFR50J10K CAD Model

Description

Product Description

The CFR50J10K is a highly reliable carbon film resistor known for its stability and precision in electronic circuits. Its resistance value is 10 kilo-ohms, suitable for a wide range of applications.

Features and Benefits

  • Precision: Offers accurate resistance values for consistent performance.
  • Durability: Resistant to heat and corrosion, ensuring long-term stability.
  • Compact Size: Easily fits into various circuit designs without occupying excessive space.

Applications

  • Audio equipment
  • Timer circuits
  • Voltage dividers
  • General-purpose electronic circuits

This component is an essential addition to any project requiring dependable resistance with minimal temperature fluctuation.

You May Also Be Interested in

Vishay
RES 5K OHM 0.6W 0.1% RADIAL
Need more? Email Us
Ohmite
5.25W 10 OHMS VIT 5%
Need more? Email Us
Vishay
CW-5 10 5% E12 E3
Need more? Email Us
Vishay
RES 9.1 OHM 5% 2W AXIAL
Need more? Email Us
Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Vishay
RES 2.5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Vishay
RES 340K OHM 0.4W 1% AXIAL
Need more? Email Us
Bourns Inc.
RES 75 OHM 5% 35W TO220-2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1334 $50.0250
805+ $0.1248 $100.4640
1,245+ $0.1205 $150.0225
1,790+ $0.1119 $200.3010
2,325+ $0.1076 $250.1700
2,905+ $0.1033 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess