EN
  • EN
  • DE

CJT10068RJJ

Part No CJT10068RJJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 68 OHM 5% 100W / Res Wirewound 68 Ohm 5% 100W ±440ppm/°C Aluminum Housed RDL Lug Bolt-On Loose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer TE Connectivity Passive Product
Series CJT, CGS
Packaging Bulk
Resistance (Ohms) 68
Tolerance ±5%
Power (Watts) 100W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 6.496" L x 1.575" W (165.00mm x 40.00mm)
Height - Seated (Maximum) 0.787" (20.00mm)
Lead Style Wire Leads
Package Rectangular Case
Win Source Part Number 796002-CJT10068RJJ
Popularity Medium
Supply and Demand Status Limited
Family Name CJT
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CJT10068RJJ CAD Model

Description

The CJT10068RJJ is a wirewound resistor manufactured by TE Connectivity Passive Product. It has a power rating of 100W and a resistance of 68 ohms with a tolerance of ±5%.

  • Temperature Coefficient: ±440ppm/℃
  • Temperature Range: -55℃ to 175℃
  • Supply and Demand Status: Limited
  • Package: Rectangular Case with Flanges

You May Also Be Interested in

Ohmite
50W 0.5 OHMS METAL-MITE 1%
Need more? Email Us
Ohmite
RES CHAS MNT 100 OHM 5% 100W
Need more? Email Us
TE Connectivity
RES CHAS MNT 3.3 OHM 5% 15W
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 5 OHM 1% 10W
Need more? Email Us
TE Connectivity
RES CHAS MNT 68 OHM 5% 30W
Need more? Email Us
Stackpole Electronics Inc.
RES CHAS MNT 25 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 0.005 OHM 1% 100W
Need more? Email Us
Ohmite
RES CHAS MNT 0.7 OHM 1% 50W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess