EN
  • EN
  • DE

CN2628-000

Part No CN2628-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Approvals IEC
Color Black
RoHS Non-Compliant
Win Source Part Number 1052787-CN2628-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2628-000 CAD Model

Description

The CN2628-000 is a product manufactured by TE Connectivity. While specific detailed information about this exact part number is limited, based on TE Connectivity's product range, it is likely a connector or a related connectivity solution component. TE Connectivity is a global leader in providing connectivity and sensor solutions, offering a wide array of products that facilitate power and data flow.

Applications

Given the lack of precise data, typical applications for TE Connectivity connectors and related components could include:

  • Industrial Automation: Connecting sensors, actuators, and control systems in manufacturing environments.
  • Automotive Industry: Interconnecting electronic control units (ECUs), sensors, and wiring harnesses in vehicles.
  • Aerospace: Providing reliable connections in avionics systems and aircraft electronics.
  • Data Communication: Connecting network devices, servers, and communication equipment in data centers and telecommunication infrastructure.
  • Consumer Electronics: Interconnecting components in various consumer devices like computers, smartphones, and home appliances.

Features

Without detailed specifications, typical features found in TE Connectivity's connector products might involve:

  • High Reliability: Designed to withstand harsh environments and provide consistent performance.
  • Durable Construction: Made from high-quality materials to ensure long-term durability and resistance to wear and tear.
  • Various Mounting Options: Available in different mounting styles to suit various application requirements.
  • Wide Range of Sizes and Configurations: Offered in a variety of sizes, pin counts, and configurations to meet diverse connectivity needs.
  • Compliance with Industry Standards: Designed to meet relevant industry standards and certifications.

Benefits

The potential benefits of using a TE Connectivity connector like the CN2628-000 could include:

  • Improved System Performance: Reliable connections ensure optimal signal and power transmission.
  • Reduced Downtime: Durable construction minimizes the risk of connection failures, reducing downtime.
  • Simplified Assembly: User-friendly design allows for easy and efficient assembly.
  • Enhanced Safety: Compliance with industry standards ensures safe and reliable operation.
  • Cost Savings: Long-term durability and reliability reduce maintenance and replacement costs.

Additional Details

Due to the lack of specific data for the CN2628-000, it's difficult to provide detailed technical specifications. However, TE Connectivity connectors typically come with various options like different plating materials (gold, tin, etc.), housing materials (plastic, metal), and environmental ratings (IP ratings). The exact specifications would depend on the intended application and the specific requirements of the customer. Referencing the official datasheet or contacting TE Connectivity directly for detailed information is recommended.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess