Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143065-CS4410-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4410-000 CAD Model

Description

The CS4410-000 is a fiber optic cable manufactured by TE Connectivity. It is designed for high-speed data transmission in various communication networks. This cable features a robust construction, ensuring signal integrity and reliability in demanding environments. The specific type of fiber (e.g., single-mode or multi-mode) will determine the cable's suitability for different transmission distances and bandwidth requirements.

Applications:

  • Data Centers: Used to connect servers, switches, and storage devices for high-speed data transfer.
  • Telecommunications Networks: Employed in backbone networks and local loops for reliable communication links.
  • Enterprise Networks: Used to connect workstations, servers, and network devices within a company's infrastructure.
  • Broadcast Systems: Found in broadcast studios and transmission facilities for video and audio signal transmission.
  • Industrial Automation: Used in industrial control systems for reliable data communication between sensors, actuators, and controllers.

Features:

  • High Bandwidth Capacity: Supports high-speed data transmission with minimal signal loss.
  • Low Insertion Loss: Ensures efficient signal transfer with minimal power attenuation.
  • Durable Construction: Designed to withstand harsh environmental conditions and mechanical stress.
  • EMI/RFI Immunity: Resistant to electromagnetic and radio frequency interference, ensuring signal integrity.
  • Compact Size: Allows for easy installation and management in dense cabling environments.

Benefits:

  • Reliable Performance: Delivers consistent and stable data transmission with minimal errors.
  • Long-Distance Transmission: Supports long-distance communication without significant signal degradation (dependent on fiber type).
  • Secure Data Transfer: Immune to tapping and eavesdropping, ensuring data confidentiality.
  • Scalable Bandwidth: Can accommodate future bandwidth upgrades without replacing the entire cable infrastructure.
  • Cost-Effective Solution: Provides a long-term, reliable solution for high-speed data communication.

This fiber optic cable is an essential component for modern communication networks, providing a reliable and high-performance solution for data transmission. The specific construction and materials used in the cable are carefully selected to ensure optimal performance and durability. Additional specifications can be found in the manufacturer's datasheet, which includes information about the fiber type, connector type, and environmental ratings.

You May Also Be Interested in

Amphenol Sine Systems Corp
CBL 4POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Need more? Email Us
ECAD model for CA0161A22302012
TE Connectivity
Wire Labels & Markers AT-4030-15-ID-PLT-100SEM
Need more? Email Us
ECAD model for AT-4030-15-ID-PLT-100SEM
TE Connectivity
C5E-24C424-814-9 25' / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 25.00' (7.62m)
Need more? Email Us
ECAD model for C5E-24C424-814-9
TE Connectivity
Multi-Conductor Cables CXA-0211-16-2/4/6-9CS3199
Need more? Email Us
ECAD model for CB7822-000
BJ1
Thomas & Betts
Die-Cast Ground Clamp for Wire Range 10- 2, Water Pipe Size 1/2 - 1
Need more? Email Us
ECAD model for BJ1
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Need more? Email Us
ECAD model for FLHTC0311-26-9CS3125
Amphenol Sine Systems Corp
CBL CIRC 8POS MALE TO WIRE 42.7' / Cable Assembly 42.7' (13.00m)
Need more? Email Us
ECAD model for CA0911A800813012
Samtec Inc.
.5MM FLEX CABLE JUMPER / 20 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
ECAD model for FJH-20-R-12.00-4
Molex, LLC
M12-REC-FEMALE-8P-BACK-PG9-0.13m w h JST
Need more? Email Us
ECAD model for C320-A017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention