EN
  • EN
  • DE

C5E-24C424-814-9

Part No C5E-24C424-814-9
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description C5E-24C424-814-9 25'  /  8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 25.00' (7.62m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Pair, Cat5e
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper Alloy, Silver Coated
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter 0.257" (6.53mm)
Shield Type Foil, Braid
Length 25.00' (7.62m)
Jacket Color White
Temperature Range - Operating -65°C ~ 150°C
Jacket (Insulation) Thickness 0.0150" (0.381mm)
Conductor Insulation Foam Fluorinated Ethylene-Propylene (FFEP)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 90%
Base Product Number C5E-24C424
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names C5E-24C424-814-9-25
Standard Package 1
Win Source Part Number 1050847-C5E-24C424-814-9
Ultra Librarian 3D Model Ultra Librarian C5E-24C424-814-9 CAD Model

Description

The C5E-24C424-814-9 is a multi-pair, Cat5e cable manufactured by TE Connectivity Raychem Cable Protection.

  • AWG: 24
  • Conductors: 8 (4 Pair Twisted)
  • Length: 25.00' (7.62m)
  • Shielding: aluminum and copper, tinned
  • Shield Coverage: 90%
  • Application: multiple conductor cables
  • Operating Temperature Range: -65°C to 150°C
  • Color: white
  • Jacket (insulation) Thickness: 0.0150" (0.381mm)
  • Packaging: bulk
  • Category: Cables, Wires>Multiple Conductor Cables

You May Also Be Interested in

Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
Alpha Wire
Xtra-guard Flex, 87705CY Black Bulk Ft 10 AWG/5 Cond Oil Resis
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
Belden Inc.
CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Need more? Email Us
Alpha Wire
3C 1.5MM2 BRAID SHIELD 100 M / 3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess