EN
  • EN
  • DE

CT92923001

Part No CT92923001
Manufacturer TE Connectivity
Catalog Unclassified
Description TE-VM106YW-108
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tape & Reel
Product Status Active
Standard Package 5 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 1314591-CT92923001
Ultra Librarian 3D Model Ultra Librarian CT92923001 CAD Model

Description

The TE Connectivity electronic component is a versatile product designed for various applications.

  • Manufacturer: TE Connectivity
  • Win Source Part Number: 1314591-CT92923001
  • Category: Uncategorized - Unclassified
  • Series: *
  • Package: Tape & Reel
  • Standard Package: 5 pieces
  • MSL Level: Vendor Undefined
  • REACH Status: Available upon request
  • Product Status: Active

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess