EN
  • EN
  • DE

P87C52UFPN

Part No P87C52UFPN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Otprom 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982242-P87C52UFPN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C52UFPN CAD Model

Description

The NXP P87C52UFPN is a powerful 8-bit microcontroller that forms part of the robust 8051 family, known for its versatility and widespread use in embedded systems. This microcontroller is an ideal choice for a broad range of applications, including industrial control, consumer electronics, and automation systems.

Key Features

  • High-Performance 8051 Core: The P87C52UFPN is equipped with a high-speed version of the 8051 microcontroller core, capable of executing instructions faster than the standard 8051 microcontroller, thus providing a significant boost in performance.
  • On-Chip Memory: It comes with 8KB of Flash memory, which is ideal for applications that require on-the-fly code updates or data storage without the need for external memory components.
  • Expanded RAM: This device includes 256 bytes of RAM, ensuring smooth operation and sufficient space for stack and data storage during complex tasks.
  • Multiple I/O Ports: The P87C52UFPN features four 8-bit I/O ports, providing a total of 32 I/O lines that can be configured to interface with a wide range of peripherals and external devices.
  • Serial Communication: Equipped with a full-duplex UART (Universal Asynchronous Receiver/Transmitter), this microcontroller supports serial communication, which is essential for networking applications and interfacing with serial devices.
  • Timers/Counters: Two 16-bit timers/counters are included, offering precise timing and counting capabilities that are crucial for time-sensitive operations and event counting.
  • Interrupt System: An efficient interrupt system with four priority levels ensures responsive and reliable performance, allowing the microcontroller to quickly react to external events.
  • Power-Saving Modes: The P87C52UFPN supports several power-saving modes, including Idle and Power-Down modes, which help to reduce power consumption and extend battery life in portable applications.

Applications

The NXP P87C52UFPN is designed to cater to a wide array of applications, such as:

  • Automated industrial machinery
  • Home automation systems
  • Consumer electronics
  • Automotive control systems
  • Telecommunications

With its robust feature set and compatibility with the 8051 instruction set, the P87C52UFPN is a highly capable microcontroller that delivers performance, efficiency, and flexibility for sophisticated embedded system designs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess