EN
  • EN
  • DE

FC2231-0000-0100-L

Part No FC2231-0000-0100-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 100LBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Force Sensors - Industrial
Mfr TE Connectivity
Series FC22
Package Bulk
Product Status Active
Operating Force 45.36kgf (100lbs)
Output 0.5 V ~ 4.5 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 5V
Actuator Type Pushbutton
Actuator Style/Size Round, 6mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FC2231
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 918952-FC2231-0000-0100-L
Ultra Librarian 3D Model Ultra Librarian FC2231-0000-0100-L CAD Model

Description

The TE Connectivity Force Sensor is an industrial force sensor designed for various applications.

  • Output Range: 0.5V to 4.5V
  • Actuator Type: Pushbutton
  • Operating Force: 45.36kgf (100lbs)
  • Sensor Included: Yes
  • Sensor Type: Load Cell
  • Accuracy: ±1%
  • Voltage: 5V
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TE Connectivity
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS: 9031.80.8085

You May Also Be Interested in

TE Connectivity
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
Honeywell
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
Adafruit Industries LLC
STRAIN GAUGE LOAD CELL - 4 WIRES
Lowest to $10.2206
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 10LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 10LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 2.2LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 1000L
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 3.3LBS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess