EN
  • EN
  • DE

FLTWC0311-16-0

Part No FLTWC0311-16-0
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 16AWG 600V BLACK  /  16 AWG Hook-Up Wire 19/29 Black 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Series FlexLite TW
Package Bulk
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyester
Jacket (Insulation) Diameter 0.072" (1.83mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 135°C
Jacket Color Black
Ratings UL Style 10208
Base Product Number FLTWC0311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 006453-000
Standard Package 1
Win Source Part Number 1037991-FLTWC0311-16-0
Ultra Librarian 3D Model Ultra Librarian FLTWC0311-16-0 CAD Model

Description

The FLTWC0311-16-0 is a single conductor cable that is part of the cables, wires category from TE Connectivity Raychem Cable Protection.

  • Series: FlexLite TW
  • Wire Gauge: 16 AWG
  • Voltage Rating: 600V
  • Operating Temperature Range: 135°C
  • Cable Length: Not specified
  • Package: Bulk
  • UL Style: UL Style 10208
  • Conductor Strand: 19/29
  • Jacket Insulation Material: Polyester
  • Jacket Color: Black

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
CNC Tech
HOOK-UP STRND 22AWG 300V ORN 25' / 22 AWG Hook-Up Wire 17/0.0063" Orange 300V 25.00' (7.62m)
Need more? Email Us
NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $39.1695
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess