EN
  • EN
  • DE

FN7511-100-M8

Part No FN7511-100-M8
Manufacturer TE Connectivity
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 0.1UF 20% 1KV AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.1 µF
Tolerance ±20%
Voltage - Rated 1000V (1kV)
Current 100 A
DC Resistance (DCR) (Max) 0.23mOhm (Typ)
Temperature Range - Operating -40°C ~ 100°C
Ratings Y2
Case / Package Axial - Threaded Terminals
Size / Dimension 1.260" Dia x 4.449" L (32.00mm x 113.00mm)
Thread Size M20x1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527307-FN7511-100-M8
Ultra Librarian 3D Model Ultra Librarian FN7511-100-M8 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0866
Murata Electronics North America
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 4000PF 200V 3PSM
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
Murata Electronics North America
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 0.01UF 200V 3PSM
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess